Protektive Pak P Clip, Zinc Plated, 25Mm; Internal Diameter Pro Power ACTZPCLIP25

Description
P CLIP, ZINC PLATED, 25MM; Internal Diameter:25mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Metallic; External Length:-; External Width:12mm; Height:-; Product Range:
Description
P CLIP, ZINC PLATED, 25MM; Internal Diameter:25mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Metallic; External Length:-; External Width:12mm; Height:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
P Clip, Zinc Plated, 25Mm; Internal Diameter Pro Power - 84AJ0804 - Newark, An Avnet Company
Chicago, IL, United States
P Clip, Zinc Plated, 25Mm; Internal Diameter Pro Power
84AJ0804
P Clip, Zinc Plated, 25Mm; Internal Diameter Pro Power 84AJ0804
P CLIP, ZINC PLATED, 25MM; Internal Diameter:25mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Metallic; External Length:-; External Width:12mm; Height:-; Product Range:

P CLIP, ZINC PLATED, 25MM; Internal Diameter:25mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Metallic; External Length:-; External Width:12mm; Height:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 84AJ0804
Product Name P Clip, Zinc Plated, 25Mm; Internal Diameter Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8152 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
2 suppliers
Cable Clips & Clamps - 1720823 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.252 inch (6.4 mm)
Material Aluminum; Aluminium
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clamping Clip For Conduit Tubes - 8221050 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.165 inch (4.2 mm)
Material Polyaminde
View Details