Protektive Pak Insulating Tape, Rayon Cloth, 50M X 48Mm; Tape Type Pro Power A-WPT50/SL

Description
INSULATING TAPE, RAYON CLOTH, 50M X 48MM; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:PE (Polyethylene) Cloth; Tape Width - Metric:48mm; Tape Width - Imperial:1.89"; Tape Length - Metric:50m; Tape Length - RoHS Compliant: NA
Datasheet
Description
INSULATING TAPE, RAYON CLOTH, 50M X 48MM; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:PE (Polyethylene) Cloth; Tape Width - Metric:48mm; Tape Width - Imperial:1.89"; Tape Length - Metric:50m; Tape Length - RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulating Tape, Rayon Cloth, 50M X 48Mm; Tape Type Pro Power - 37K8824 - Newark, An Avnet Company
Chicago, IL, United States
Insulating Tape, Rayon Cloth, 50M X 48Mm; Tape Type Pro Power
37K8824
Insulating Tape, Rayon Cloth, 50M X 48Mm; Tape Type Pro Power 37K8824
INSULATING TAPE, RAYON CLOTH, 50M X 48MM; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:PE (Polyethylene) Cloth; Tape Width - Metric:48mm; Tape Width - Imperial:1.89"; Tape Length - Metric:50m; Tape Length - RoHS Compliant: NA

INSULATING TAPE, RAYON CLOTH, 50M X 48MM; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:PE (Polyethylene) Cloth; Tape Width - Metric:48mm; Tape Width - Imperial:1.89"; Tape Length - Metric:50m; Tape Length - RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 37K8824
Product Name Insulating Tape, Rayon Cloth, 50M X 48Mm; Tape Type Pro Power
Width 1.89 inches (48.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0033 inches (0.0850 mm)
View Details
Electrical Tapes - 603194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Width 0.7480 inches (19 mm)
Thickness 0.0071 inches (0.1800 mm)
View Details
Co-Extruded Multi-Polymer Tape (Clear) - 2E93 - Budnick Converting, Inc.
Specs
Type Adhesive; Co-Extruded Multi-Polymer Tape (Clear)
Thickness 0.0025 inches (0.0635 mm)
Adhesive Co-Extruded Multi-Polymer Tape
View Details