Protektive Pak Cable Clip, Small, Self Adhesive; Cable Clamp / Clip Type Pro Power A-ACC01

Description
CABLE CLIP, SMALL, SELF ADHESIVE; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:Metallic; External Length:16mm; External Width:11mm
Description
CABLE CLIP, SMALL, SELF ADHESIVE; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:Metallic; External Length:16mm; External Width:11mm

Suppliers

Company
Product
Description
Supplier Links
Cable Clip, Small, Self Adhesive; Cable Clamp / Clip Type Pro Power - 84AJ0776 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clip, Small, Self Adhesive; Cable Clamp / Clip Type Pro Power
84AJ0776
Cable Clip, Small, Self Adhesive; Cable Clamp / Clip Type Pro Power 84AJ0776
CABLE CLIP, SMALL, SELF ADHESIVE; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:Metallic; External Length:16mm; External Width:11mm

CABLE CLIP, SMALL, SELF ADHESIVE; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:Metallic; External Length:16mm; External Width:11mm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 84AJ0776
Product Name Cable Clip, Small, Self Adhesive; Cable Clamp / Clip Type Pro Power
Type Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8107 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers