Desco Industries, Inc. Lug/Connector 9861

Description
SNAP STUD; END TO GROUND RESISTANCE:-; NO. OF STUDS:1; LEAD LENGTH:-; GROUND TERMINALS:SNAP, STUD; PRODUCT RANGE:-; FOR USE WITH:COMMON POINT GROUND SYSTEMS; KIT CONTENTS:10MM SNAP STUD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SNAP STUD; END TO GROUND RESISTANCE:-; NO. OF STUDS:1; LEAD LENGTH:-; GROUND TERMINALS:SNAP, STUD; PRODUCT RANGE:-; FOR USE WITH:COMMON POINT GROUND SYSTEMS; KIT CONTENTS:10MM SNAP STUD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Lug/Connector - 38472411 - Radwell International
Willingboro, NJ, United States
Lug/Connector
38472411
Lug/Connector 38472411
SNAP STUD; END TO GROUND RESISTANCE:-; NO. OF STUDS:1; LEAD LENGTH:-; GROUND TERMINALS:SNAP, STUD; PRODUCT RANGE:-; FOR USE WITH:COMMON POINT GROUND SYSTEMS; KIT CONTENTS:10MM SNAP STUD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SNAP STUD; END TO GROUND RESISTANCE:-; NO. OF STUDS:1; LEAD LENGTH:-; GROUND TERMINALS:SNAP, STUD; PRODUCT RANGE:-; FOR USE WITH:COMMON POINT GROUND SYSTEMS; KIT CONTENTS:10MM SNAP STUD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 38472411
Product Name Lug/Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers