Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
UNCATEGORIZED PRODUCTS
DESCO INDUSTRIES, INC.
9820 -- ACCESSORIES
Desco Industries, Inc.
Accessories
9820
Description
CORD, COMMON GROUND, 10 MM SOCKET, NO RE
Request a Quote
Email Supplier
Description
CORD, COMMON GROUND, 10 MM SOCKET, NO RE
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Accessories
09820
Accessories
09820
CORD, COMMON GROUND, 10 MM SOCKET, NO RE
CORD, COMMON GROUND, 10 MM SOCKET, NO RE
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Uncategorized Products
Product Number
09820
Product Name
Accessories
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Accessory/Bulb/Cap/Contact/Transf
211200-95
View Details
Dorner Manufacturing Corp.
Wet Cleaning Module
View Details
Petersen Products Co.
Sleeve, Protective 12" To 24"
936-0000-300988
View Details
Linemaster Switch Corporation
Sensor Accessory
522-B14
View Details