Desco Industries, Inc. Anti-Static, ESD Straps, Grounding Cords 91070

Description
Wrist Strap with Cord 6' (1.83m) One Size 1 MOhms Black
Request a Quote Datasheet
Description
Wrist Strap with Cord 6' (1.83m) One Size 1 MOhms Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Straps, Grounding Cords - 91070-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Straps, Grounding Cords
91070-ND
Anti-Static, ESD Straps, Grounding Cords 91070-ND
Wrist Strap with Cord 6' (1.83m) One Size 1 MOhms Black

Wrist Strap with Cord 6' (1.83m) One Size 1 MOhms Black

Buy Now Datasheet
Wrist Band; Black; 6 ft.; Stainless Steel; UL Listed - 70213830 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wrist Band; Black; 6 ft.; Stainless Steel; UL Listed
70213830
Wrist Band; Black; 6 ft.; Stainless Steel; UL Listed 70213830
ESD In-Plant Handler, 10^7 to 10^9 Ohms Surface Resistivity Speidel's famous Twist-O-Flex® design is long wearing, easy to clean and provides superior contact. The band adjusts quickly and easily to any size, and it will not pinch your hair. It is long lasting and fits all standard Desco cords.

ESD In-Plant Handler, 10^7 to 10^9 Ohms Surface Resistivity
Speidel's famous Twist-O-Flex® design is long wearing, easy to clean and provides superior contact. The band adjusts quickly and easily to any size, and it will not pinch your hair. It is long lasting and fits all standard Desco cords.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Grounding Straps Grounding Straps
Product Number 91070-ND 70213830
Product Name Anti-Static, ESD Straps, Grounding Cords Wrist Band; Black; 6 ft.; Stainless Steel; UL Listed
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

PVC Ground Strap - AS 356-244-156 T - Cooner Wire Company
Specs
Strap Types Braid
Material Copper
Shape Flat
View Details
ESD Grounding - 2658659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Strap Types ESD Grounding
View Details