Desco Industries, Inc. Wrist Strap, Elastic Adjustable; Elastic Adjustable; 12 ft.; 2.5 to 13 9069

Description
An ESD wrist strap, or ground bracelet is an anti-static device used to prevent electrostatic discharge (ESD) by safely grounding a person working on electronic equipment. The ESD wrist strap is often connected to a 1 Megohm resistor. This resistor prevents shock hazard while working with low-voltage computer parts but allows high-voltage charges to filter through. This wrist strap is made with elastic material that is extra wide and soft for wearer comfort. It may be fitted to any size. Features: Extra Wide, Soft Elastic Band Silved Impregnated Polypylene Knitted on Inside for Superior Conductivity Adjustable, One Size Fits All UL Listed
Description
An ESD wrist strap, or ground bracelet is an anti-static device used to prevent electrostatic discharge (ESD) by safely grounding a person working on electronic equipment. The ESD wrist strap is often connected to a 1 Megohm resistor. This resistor prevents shock hazard while working with low-voltage computer parts but allows high-voltage charges to filter through. This wrist strap is made with elastic material that is extra wide and soft for wearer comfort. It may be fitted to any size. Features: Extra Wide, Soft Elastic Band Silved Impregnated Polypylene Knitted on Inside for Superior Conductivity Adjustable, One Size Fits All UL Listed

Suppliers

Company
Product
Description
Supplier Links
Wrist Strap, Elastic Adjustable; Elastic Adjustable; 12 ft.; 2.5 to 13 - 70213819 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wrist Strap, Elastic Adjustable; Elastic Adjustable; 12 ft.; 2.5 to 13
70213819
Wrist Strap, Elastic Adjustable; Elastic Adjustable; 12 ft.; 2.5 to 13 70213819
An ESD wrist strap, or ground bracelet is an anti-static device used to prevent electrostatic discharge (ESD) by safely grounding a person working on electronic equipment. The ESD wrist strap is often connected to a 1 Megohm resistor. This resistor prevents shock hazard while working with low-voltage computer parts but allows high-voltage charges to filter through. This wrist strap is made with elastic material that is extra wide and soft for wearer comfort. It may be fitted to any size. Features: Extra Wide, Soft Elastic Band Silved Impregnated Polypylene Knitted on Inside for Superior Conductivity Adjustable, One Size Fits All UL Listed

An ESD wrist strap, or ground bracelet is an anti-static device used to prevent electrostatic discharge (ESD) by safely grounding a person working on electronic equipment. The ESD wrist strap is often connected to a 1 Megohm resistor. This resistor prevents shock hazard while working with low-voltage computer parts but allows high-voltage charges to filter through.
This wrist strap is made with elastic material that is extra wide and soft for wearer comfort. It may be fitted to any size.
Features:

  • Extra Wide, Soft Elastic Band
  • Silved Impregnated Polypylene Knitted on Inside for Superior Conductivity
  • Adjustable, One Size Fits All
  • UL Listed
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Grounding Straps
Product Number 70213819
Product Name Wrist Strap, Elastic Adjustable; Elastic Adjustable; 12 ft.; 2.5 to 13
Strap Types Wrist Strap
Unlock Full Specs
to access all available technical data

Similar Products

Flat Tinned Copper Braid - 1115-3/64
Specs
Strap Types Braid
Material Copper
Shape Flat
View Details
PVC Ground Strap - AS 356-4815-625 T - Cooner Wire Company
Specs
Strap Types Braid
Material Copper
Shape Flat
View Details