Protektive Pak Duct Tape, Pe Cloth, 50M X 48Mm; Tape Type Pro Power 9051 BLACK

Description
DUCT TAPE, PE CLOTH, 50M X 48MM; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:PE (Polyethylene) Cloth; Tape Width - Metric:48mm; Tape Width - Imperial:1.89"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape RoHS Compliant: Yes
Datasheet
Description
DUCT TAPE, PE CLOTH, 50M X 48MM; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:PE (Polyethylene) Cloth; Tape Width - Metric:48mm; Tape Width - Imperial:1.89"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duct Tape, Pe Cloth, 50M X 48Mm; Tape Type Pro Power - 80Y4384 - Newark, An Avnet Company
Chicago, IL, United States
Duct Tape, Pe Cloth, 50M X 48Mm; Tape Type Pro Power
80Y4384
Duct Tape, Pe Cloth, 50M X 48Mm; Tape Type Pro Power 80Y4384
DUCT TAPE, PE CLOTH, 50M X 48MM; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:PE (Polyethylene) Cloth; Tape Width - Metric:48mm; Tape Width - Imperial:1.89"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape RoHS Compliant: Yes

DUCT TAPE, PE CLOTH, 50M X 48MM; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:PE (Polyethylene) Cloth; Tape Width - Metric:48mm; Tape Width - Imperial:1.89"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 80Y4384
Product Name Duct Tape, Pe Cloth, 50M X 48Mm; Tape Type Pro Power
Width 1.89 inches (48.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - AL Shiled 9710 - Oak-Trees, Inc.
Specs
Type Adhesive
Features Electrically Conductive / Anti-Static
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
View Details
Duct Tapes - 1467418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Red
Width 1.97 inches (50 mm)
View Details
Strip-N-Stick Silicone Sponge Tape - 100S.125 - Budnick Converting, Inc.
Specs
Type Adhesive; Strip-N-Stick Silicone Sponge Tape
Thickness 0.1250 inches (3.17 mm)
Adhesive Siliconized Sponge
View Details