GAFFER TAPE, CLOTH, 50M X 50MM; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:PE (Polyethylene) Cloth; Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 54M3120 |
| Product Name | Gaffer Tape, Cloth, 50M X 50Mm; Tape Type Pro Power |
| Width | 1.97 inches (50.04 mm) |