Protektive Pak Gaffer Tape, Cloth, 50M X 50Mm; Tape Type Pro Power 89T BLUE

Description
GAFFER TAPE, CLOTH, 50M X 50MM; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:PE (Polyethylene) Cloth; Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape RoHS Compliant: NA
Datasheet
Description
GAFFER TAPE, CLOTH, 50M X 50MM; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:PE (Polyethylene) Cloth; Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gaffer Tape, Cloth, 50M X 50Mm; Tape Type Pro Power - 54M3117 - Newark, An Avnet Company
Chicago, IL, United States
Gaffer Tape, Cloth, 50M X 50Mm; Tape Type Pro Power
54M3117
Gaffer Tape, Cloth, 50M X 50Mm; Tape Type Pro Power 54M3117
GAFFER TAPE, CLOTH, 50M X 50MM; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:PE (Polyethylene) Cloth; Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape RoHS Compliant: NA

GAFFER TAPE, CLOTH, 50M X 50MM; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:PE (Polyethylene) Cloth; Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 54M3117
Product Name Gaffer Tape, Cloth, 50M X 50Mm; Tape Type Pro Power
Width 1.97 inches (50.04 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Duct Tapes - 1466827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Silver
Width 1.97 inches (50 mm)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details