Desco Industries, Inc. SCS Gray Rubber ESD / Anti-Static Mat 88A0 - 3 ft Length - 2 ft Wide - 0.065 in Thick - Snap fasteners 88A0

Description
The SCS gray rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: Wrist strap grounding system 3048, (2) Snap fasteners 3034. The overall length and width are 3 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.065 in.
Description
The SCS gray rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: Wrist strap grounding system 3048, (2) Snap fasteners 3034. The overall length and width are 3 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.065 in.

Suppliers

Company
Product
Description
Supplier Links
SCS Gray Rubber ESD / Anti-Static Mat 88A0 - 3 ft Length - 2 ft Wide - 0.065 in Thick - Snap fasteners - SCS 88A0 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Gray Rubber ESD / Anti-Static Mat 88A0 - 3 ft Length - 2 ft Wide - 0.065 in Thick - Snap fasteners
SCS 88A0
SCS Gray Rubber ESD / Anti-Static Mat 88A0 - 3 ft Length - 2 ft Wide - 0.065 in Thick - Snap fasteners SCS 88A0
The SCS gray rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: Wrist strap grounding system 3048, (2) Snap fasteners 3034. The overall length and width are 3 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.065 in.

The SCS gray rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: Wrist strap grounding system 3048, (2) Snap fasteners 3034. The overall length and width are 3 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.065 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number SCS 88A0
Product Name SCS Gray Rubber ESD / Anti-Static Mat 88A0 - 3 ft Length - 2 ft Wide - 0.065 in Thick - Snap fasteners
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Restroom Bundle with Adhesive Backing - GRP7000 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 19 inch (483 mm)
View Details
Anti-Fatigue Mats - 285448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Polyvinyl Chloride Foam
Width 59.06 inch (1500 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details