SCS Anti-Static, ESD Grounding Mats 8860

Description
Dissipative Table, Workbench Grounding Mat Rubber Gray 24' (7.32m) X 3' (0.91m)
Request a Quote Datasheet
Description
Dissipative Table, Workbench Grounding Mat Rubber Gray 24' (7.32m) X 3' (0.91m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Grounding Mats - 8860-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Grounding Mats
8860-ND
Anti-Static, ESD Grounding Mats 8860-ND
Dissipative Table, Workbench Grounding Mat Rubber Gray 24' (7.32m) X 3' (0.91m)

Dissipative Table, Workbench Grounding Mat Rubber Gray 24' (7.32m) X 3' (0.91m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ground Protection Mats and Portable Roadway
Product Number 8860-ND
Product Name Anti-Static, ESD Grounding Mats
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

22
Specs
Color Tan
Length 6 ft (18.29 dm)
Width 1.83 ft (5.59 dm)
View Details
30
Specs
Color Black; Black
Length 2.5 ft (7.62 dm)
Width 2.5 ft (7.62 dm)
View Details
30
Specs
Color Black; Black
Length 2.5 ft (7.62 dm)
Width 2.5 ft (7.62 dm)
View Details