Desco Industries, Inc. SCS Gray Rubber ESD / Anti-Static Mat 8830 - 4 ft Length - 3 ft Wide - 0.065 in Thick - Snap fasteners 8830

Description
The SCS gray rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: Wrist strap grounding system 3048, 2 snap fasteners 3034. The overall length and width are 4 ft x 3 ft. Thickness is a key component to use of this product and measures in at 0.065 in.
Description
The SCS gray rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: Wrist strap grounding system 3048, 2 snap fasteners 3034. The overall length and width are 4 ft x 3 ft. Thickness is a key component to use of this product and measures in at 0.065 in.

Suppliers

Company
Product
Description
Supplier Links
SCS Gray Rubber ESD / Anti-Static Mat 8830 - 4 ft Length - 3 ft Wide - 0.065 in Thick - Snap fasteners - 051138-37661 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Gray Rubber ESD / Anti-Static Mat 8830 - 4 ft Length - 3 ft Wide - 0.065 in Thick - Snap fasteners
051138-37661
SCS Gray Rubber ESD / Anti-Static Mat 8830 - 4 ft Length - 3 ft Wide - 0.065 in Thick - Snap fasteners 051138-37661
The SCS gray rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: Wrist strap grounding system 3048, 2 snap fasteners 3034. The overall length and width are 4 ft x 3 ft. Thickness is a key component to use of this product and measures in at 0.065 in.

The SCS gray rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: Wrist strap grounding system 3048, 2 snap fasteners 3034. The overall length and width are 4 ft x 3 ft. Thickness is a key component to use of this product and measures in at 0.065 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 051138-37661
Product Name SCS Gray Rubber ESD / Anti-Static Mat 8830 - 4 ft Length - 3 ft Wide - 0.065 in Thick - Snap fasteners
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Berber Entrance Mat - GRP913X50 - New Pig Corporation
Specs
Mat Type Entrance
Material Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti Static Mats - 7389757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Specialty; Work surfaces
Material Rubber
Color(s) Blue
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details