Protektive Pak Panel, Rack, Flat, Steel, 1/2U; Panel Type Pro Power 872205STL

Description
PANEL, RACK, FLAT, STEEL, 1/2U; Panel Type:Rack Panel; Rack U Height:0.5U; Panel Material:Steel; Body Colour:Black; For Use With:Enclosures; External Height - Metric:-; External Width - Metric:483mm; External Height - Imperial:-; RoHS Compliant: NA
Datasheet
Description
PANEL, RACK, FLAT, STEEL, 1/2U; Panel Type:Rack Panel; Rack U Height:0.5U; Panel Material:Steel; Body Colour:Black; For Use With:Enclosures; External Height - Metric:-; External Width - Metric:483mm; External Height - Imperial:-; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Rack, Flat, Steel, 1/2U; Panel Type Pro Power - 62M3112 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Rack, Flat, Steel, 1/2U; Panel Type Pro Power
62M3112
Panel, Rack, Flat, Steel, 1/2U; Panel Type Pro Power 62M3112
PANEL, RACK, FLAT, STEEL, 1/2U; Panel Type:Rack Panel; Rack U Height:0.5U; Panel Material:Steel; Body Colour:Black; For Use With:Enclosures; External Height - Metric:-; External Width - Metric:483mm; External Height - Imperial:-; RoHS Compliant: NA

PANEL, RACK, FLAT, STEEL, 1/2U; Panel Type:Rack Panel; Rack U Height:0.5U; Panel Material:Steel; Body Colour:Black; For Use With:Enclosures; External Height - Metric:-; External Width - Metric:483mm; External Height - Imperial:-; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 62M3112
Product Name Panel, Rack, Flat, Steel, 1/2U; Panel Type Pro Power
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 3741574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 48.03 inch (1220 mm)
View Details
Specialized units - GT-C1170S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details