Protektive Pak Anti-Static, ESD Device Containers 8523

Description
"Card Carrier Storage, Transport Velostat™ 10.00"" L x 8.00"" W x 2.00"" H (254.0mm x 203.2mm x 50.8mm)"
Request a Quote Datasheet
Description
"Card Carrier Storage, Transport Velostat™ 10.00"" L x 8.00"" W x 2.00"" H (254.0mm x 203.2mm x 50.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 16-1407-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
16-1407-ND
Anti-Static, ESD Device Containers 16-1407-ND
"Card Carrier Storage, Transport Velostat™ 10.00"" L x 8.00"" W x 2.00"" H (254.0mm x 203.2mm x 50.8mm)"

"Card Carrier Storage, Transport Velostat™ 10.00"" L x 8.00"" W x 2.00"" H (254.0mm x 203.2mm x 50.8mm)"

Buy Now Datasheet
SCS Plastic ESD / Anti-Static Single Device Carrier 8523 - 10 in Length - 8 in Wide - 054007-18444 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Plastic ESD / Anti-Static Single Device Carrier 8523 - 10 in Length - 8 in Wide
054007-18444
SCS Plastic ESD / Anti-Static Single Device Carrier 8523 - 10 in Length - 8 in Wide 054007-18444
The SCS plastic ESD / anti-static single device carrier is sold 10 per case and is another quality product from SCS. Includes: Static Dissipative Cushioning Foam. The overall length and width are 10 in x 8 in.

The SCS plastic ESD / anti-static single device carrier is sold 10 per case and is another quality product from SCS. Includes: Static Dissipative Cushioning Foam. The overall length and width are 10 in x 8 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 16-1407-ND 054007-18444
Product Name Anti-Static, ESD Device Containers SCS Plastic ESD / Anti-Static Single Device Carrier 8523 - 10 in Length - 8 in Wide
Material Velostat™ Plastic; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details