Protektive Pak Sleeving, Hook & Loop, 19.05Mm, Black, 25Ft; Sleeving / Tubing Type Pro Power 8465-0239

Description
SLEEVING, HOOK & LOOP, 19.05MM, BLACK, 25FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:19.05mm; Length - Metric:7.62m; Length - Imperial:25ft RoHS Compliant: Yes
Datasheet
Description
SLEEVING, HOOK & LOOP, 19.05MM, BLACK, 25FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:19.05mm; Length - Metric:7.62m; Length - Imperial:25ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Hook & Loop, 19.05Mm, Black, 25Ft; Sleeving / Tubing Type Pro Power - 52N9779 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Hook & Loop, 19.05Mm, Black, 25Ft; Sleeving / Tubing Type Pro Power
52N9779
Sleeving, Hook & Loop, 19.05Mm, Black, 25Ft; Sleeving / Tubing Type Pro Power 52N9779
SLEEVING, HOOK & LOOP, 19.05MM, BLACK, 25FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:19.05mm; Length - Metric:7.62m; Length - Imperial:25ft RoHS Compliant: Yes

SLEEVING, HOOK & LOOP, 19.05MM, BLACK, 25FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:19.05mm; Length - Metric:7.62m; Length - Imperial:25ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 52N9779
Product Name Sleeving, Hook & Loop, 19.05Mm, Black, 25Ft; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Chlorinated Polyolefin Elastomer Heat Shrink Tubing - HSN-100 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
shrink tube - 043369N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 137423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 2.48 inch (63 mm)
View Details
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details