Protektive Pak Sleeving, Hook & Loop, 12.7Mm, Black, 25Ft; Sleeving / Tubing Type Pro Power 8465-0238

Description
SLEEVING, HOOK & LOOP, 12.7MM, BLACK, 25FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:7.62m; Length - Imperial:25ft RoHS Compliant: Yes
Datasheet
Description
SLEEVING, HOOK & LOOP, 12.7MM, BLACK, 25FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:7.62m; Length - Imperial:25ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Hook & Loop, 12.7Mm, Black, 25Ft; Sleeving / Tubing Type Pro Power - 52N9778 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Hook & Loop, 12.7Mm, Black, 25Ft; Sleeving / Tubing Type Pro Power
52N9778
Sleeving, Hook & Loop, 12.7Mm, Black, 25Ft; Sleeving / Tubing Type Pro Power 52N9778
SLEEVING, HOOK & LOOP, 12.7MM, BLACK, 25FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:7.62m; Length - Imperial:25ft RoHS Compliant: Yes

SLEEVING, HOOK & LOOP, 12.7MM, BLACK, 25FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:7.62m; Length - Imperial:25ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 52N9778
Product Name Sleeving, Hook & Loop, 12.7Mm, Black, 25Ft; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/2-02-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Brimflex™ Fiberglass Sleeving - BFG - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature 649 C (1200 F)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details