Protektive Pak Sleeving, Expandable, 88.9Mm, Black, 25Ft; Sleeving / Tubing Type Pro Power 8465-0236

Description
SLEEVING, EXPANDABLE, 88.9MM, BLACK, 25FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:50.8mm; Length - Metric:7.62m; Length - Imperial:25ft RoHS Compliant: Yes
Description
SLEEVING, EXPANDABLE, 88.9MM, BLACK, 25FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:50.8mm; Length - Metric:7.62m; Length - Imperial:25ft RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Expandable Sleeving, part number 52N9776, is made from PET (Polyethylene Terephthalate) and features a black color. It has an internal diameter of 50.8 mm and a length of 25 feet (7.62 meters). This sleeving is designed to provide protection for cables and wires, with a high tensile strength of 85,000 psi and excellent abrasion resistance. It operates effectively within a temperature range of -75°C to 125°C (-103°F to 257°F) and can withstand a melt temperature of up to 230°C (446°F). The product exhibits low moisture absorption (0.08%) and is halogen-free, making it suitable for various applications. It has a flammability rating compliant with FAR 25 and FMVSS 302. Chemical resistance ratings indicate that it is affected by strong acids and chlorinated solvents, while it shows little to no effect from aliphatic solvents, weak bases, and petroleum products. The sleeving is also resistant to UV light and fungus. Engineers should consider this product for applications requiring durable and flexible cable protection, particularly in environments with varying temperatures and exposure to certain chemicals.

Datasheet Summary
Powered by GS/AI

The Expandable Sleeving, part number 52N9776, is made from PET (Polyethylene Terephthalate) and features a black color. It has an internal diameter of 50.8 mm and a length of 25 feet (7.62 meters). This sleeving is designed to provide protection for cables and wires, with a high tensile strength of 85,000 psi and excellent abrasion resistance. It operates effectively within a temperature range of -75°C to 125°C (-103°F to 257°F) and can withstand a melt temperature of up to 230°C (446°F). The product exhibits low moisture absorption (0.08%) and is halogen-free, making it suitable for various applications. It has a flammability rating compliant with FAR 25 and FMVSS 302. Chemical resistance ratings indicate that it is affected by strong acids and chlorinated solvents, while it shows little to no effect from aliphatic solvents, weak bases, and petroleum products. The sleeving is also resistant to UV light and fungus. Engineers should consider this product for applications requiring durable and flexible cable protection, particularly in environments with varying temperatures and exposure to certain chemicals.

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable, 88.9Mm, Black, 25Ft; Sleeving / Tubing Type Pro Power - 52N9776 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 88.9Mm, Black, 25Ft; Sleeving / Tubing Type Pro Power
52N9776
Sleeving, Expandable, 88.9Mm, Black, 25Ft; Sleeving / Tubing Type Pro Power 52N9776
SLEEVING, EXPANDABLE, 88.9MM, BLACK, 25FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:50.8mm; Length - Metric:7.62m; Length - Imperial:25ft RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 88.9MM, BLACK, 25FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:50.8mm; Length - Metric:7.62m; Length - Imperial:25ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 52N9776
Product Name Sleeving, Expandable, 88.9Mm, Black, 25Ft; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Cable sleeve - ASI-KT-FK - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details