Protektive Pak Sleeving, Expandable, 19.05Mm Id, Pet, Neon Red, 50Ft; Sleeving / Tubing Type Pro Power 8465-0232-NRED

Description
SLEEVING, EXPANDABLE, 19.05MM ID, PET, NEON RED, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Red; Internal Diameter:19.05mm; Length - Metric:15.24m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, EXPANDABLE, 19.05MM ID, PET, NEON RED, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Red; Internal Diameter:19.05mm; Length - Metric:15.24m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable, 19.05Mm Id, Pet, Neon Red, 50Ft; Sleeving / Tubing Type Pro Power - 50N500 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 19.05Mm Id, Pet, Neon Red, 50Ft; Sleeving / Tubing Type Pro Power
50N500
Sleeving, Expandable, 19.05Mm Id, Pet, Neon Red, 50Ft; Sleeving / Tubing Type Pro Power 50N500
SLEEVING, EXPANDABLE, 19.05MM ID, PET, NEON RED, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Red; Internal Diameter:19.05mm; Length - Metric:15.24m; Product Range:- RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 19.05MM ID, PET, NEON RED, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Red; Internal Diameter:19.05mm; Length - Metric:15.24m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 50N500
Product Name Sleeving, Expandable, 19.05Mm Id, Pet, Neon Red, 50Ft; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-145-25-C34-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details