Protektive Pak Sleeving, Expandable, 31.75Mm, Neon Blue, 50Ft; Sleeving / Tubing Type Pro Power 8465-0232-NBLU

Description
SLEEVING, EXPANDABLE, 31.75MM, NEON BLUE, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Blue; Internal Diameter:19.05mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes
Datasheet
Description
SLEEVING, EXPANDABLE, 31.75MM, NEON BLUE, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Blue; Internal Diameter:19.05mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable, 31.75Mm, Neon Blue, 50Ft; Sleeving / Tubing Type Pro Power - 50N503 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 31.75Mm, Neon Blue, 50Ft; Sleeving / Tubing Type Pro Power
50N503
Sleeving, Expandable, 31.75Mm, Neon Blue, 50Ft; Sleeving / Tubing Type Pro Power 50N503
SLEEVING, EXPANDABLE, 31.75MM, NEON BLUE, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Blue; Internal Diameter:19.05mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 31.75MM, NEON BLUE, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Blue; Internal Diameter:19.05mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 50N503
Product Name Sleeving, Expandable, 31.75Mm, Neon Blue, 50Ft; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details