SLEEVING, EXPANDABLE, 19.05MM, BLACK, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 52N9771 |
| Product Name | Sleeving, Expandable, 19.05Mm, Black, 100Ft; Sleeving / Tubing Type Pro Power |
| Sleeving | Shrink Tubing |