Desco Industries, Inc. Anti-Static, ESD Grounding Mats 8427

Description
Dissipative Floor, Tile Grounding Mat Vinyl Black, Reverse 1' (0.30m) X 1' (0.30m)
Request a Quote Datasheet
Description
Dissipative Floor, Tile Grounding Mat Vinyl Black, Reverse 1' (0.30m) X 1' (0.30m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Grounding Mats - 84273M-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Grounding Mats
84273M-ND
Anti-Static, ESD Grounding Mats 84273M-ND
Dissipative Floor, Tile Grounding Mat Vinyl Black, Reverse 1' (0.30m) X 1' (0.30m)

Dissipative Floor, Tile Grounding Mat Vinyl Black, Reverse 1' (0.30m) X 1' (0.30m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ground Protection Mats and Portable Roadway
Product Number 84273M-ND
Product Name Anti-Static, ESD Grounding Mats
Color Black; Black, Reverse
Unlock Full Specs
to access all available technical data

Similar Products

22
Specs
Color Tan
Length 6 ft (18.29 dm)
Width 1.83 ft (5.59 dm)
View Details
48
Specs
Color Black; Black
Length 4 ft (12.19 dm)
Width 4 ft (12.19 dm)
View Details
36
Specs
Color Black; Black
Length 8 ft (24.38 dm)
Width 3 ft (9.14 dm)
View Details