Desco Industries, Inc. Anti-Static, ESD Grounding Mats 8423

Description
Dissipative Floor, Tile Grounding Mat Vinyl Gray, Reverse 1' (0.30m) X 1' (0.30m)
Request a Quote Datasheet
Description
Dissipative Floor, Tile Grounding Mat Vinyl Gray, Reverse 1' (0.30m) X 1' (0.30m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Grounding Mats - 84233M-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Grounding Mats
84233M-ND
Anti-Static, ESD Grounding Mats 84233M-ND
Dissipative Floor, Tile Grounding Mat Vinyl Gray, Reverse 1' (0.30m) X 1' (0.30m)

Dissipative Floor, Tile Grounding Mat Vinyl Gray, Reverse 1' (0.30m) X 1' (0.30m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ground Protection Mats and Portable Roadway
Product Number 84233M-ND
Product Name Anti-Static, ESD Grounding Mats
Color Gray, Reverse
Unlock Full Specs
to access all available technical data

Similar Products

36
Specs
Color Black; Black
Length 3 ft (9.14 dm)
Width 3 ft (9.14 dm)
View Details
3' x 8' VersaMAT® Ground Protection Mat, 120 Ton Load Capacity, Clear - CV38 - CV38 - Checkers
Specs
Color Clear
Length 8 ft (24.38 dm)
Width 3 ft (9.14 dm)
View Details
22
Specs
Color Green; Green
Length 8 ft (24.38 dm)
Width 1.83 ft (5.59 dm)
View Details