Protektive Pak Heat Shrink Tubing, 31.75Mm Id, Ptfe, Pack Of 5 4Ft Pieces; Shrink Ratio Pro Power 8416-0899

Description
HEAT SHRINK TUBING, 31.75MM ID, PTFE, PACK OF 5 4FT PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:1.25"; I.D. Supplied - Metric:31.75mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 31.75MM ID, PTFE, PACK OF 5 4FT PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:1.25"; I.D. Supplied - Metric:31.75mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 31.75Mm Id, Ptfe, Pack Of 5 4Ft Pieces; Shrink Ratio Pro Power - 16N2375 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 31.75Mm Id, Ptfe, Pack Of 5 4Ft Pieces; Shrink Ratio Pro Power
16N2375
Heat Shrink Tubing, 31.75Mm Id, Ptfe, Pack Of 5 4Ft Pieces; Shrink Ratio Pro Power 16N2375
HEAT SHRINK TUBING, 31.75MM ID, PTFE, PACK OF 5 4FT PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:1.25"; I.D. Supplied - Metric:31.75mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 31.75MM ID, PTFE, PACK OF 5 4FT PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:1.25"; I.D. Supplied - Metric:31.75mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 16N2375
Product Name Heat Shrink Tubing, 31.75Mm Id, Ptfe, Pack Of 5 4Ft Pieces; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Heat Shrink Tubing - 2887450 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.5000 inch (12.7 mm)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details