Protektive Pak Heat Shrink Tubing, 7.95Mm Id, Ptfe, Pack Of 25 4Ft Pieces; Shrink Ratio Pro Power 8416-0891

Description
HEAT SHRINK TUBING, 7.95MM ID, PTFE, PACK OF 25 4FT PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.313"; I.D. Supplied - Metric:7.95mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 7.95MM ID, PTFE, PACK OF 25 4FT PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.313"; I.D. Supplied - Metric:7.95mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 7.95Mm Id, Ptfe, Pack Of 25 4Ft Pieces; Shrink Ratio Pro Power - 16N2367 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 7.95Mm Id, Ptfe, Pack Of 25 4Ft Pieces; Shrink Ratio Pro Power
16N2367
Heat Shrink Tubing, 7.95Mm Id, Ptfe, Pack Of 25 4Ft Pieces; Shrink Ratio Pro Power 16N2367
HEAT SHRINK TUBING, 7.95MM ID, PTFE, PACK OF 25 4FT PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.313"; I.D. Supplied - Metric:7.95mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 7.95MM ID, PTFE, PACK OF 25 4FT PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.313"; I.D. Supplied - Metric:7.95mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 16N2367
Product Name Heat Shrink Tubing, 7.95Mm Id, Ptfe, Pack Of 25 4Ft Pieces; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Braid - 1100/1101 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/4-01-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Power Cable Heat Shrink Tubing - 054399-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Features Flame Retardant
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details