Protektive Pak Heat Shrink Tubing, 4.78Mm Id, Ptfe, Pack Of 25 4Ft Pieces; Shrink Ratio Pro Power 8416-0889

Description
HEAT SHRINK TUBING, 4.78MM ID, PTFE, PACK OF 25 4FT PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.78mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 4.78MM ID, PTFE, PACK OF 25 4FT PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.78mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 4.78Mm Id, Ptfe, Pack Of 25 4Ft Pieces; Shrink Ratio Pro Power - 16N2365 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.78Mm Id, Ptfe, Pack Of 25 4Ft Pieces; Shrink Ratio Pro Power
16N2365
Heat Shrink Tubing, 4.78Mm Id, Ptfe, Pack Of 25 4Ft Pieces; Shrink Ratio Pro Power 16N2365
HEAT SHRINK TUBING, 4.78MM ID, PTFE, PACK OF 25 4FT PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.78mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.78MM ID, PTFE, PACK OF 25 4FT PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.78mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 16N2365
Product Name Heat Shrink Tubing, 4.78Mm Id, Ptfe, Pack Of 25 4Ft Pieces; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details
Heat Shrink Tubing - 137423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 2.48 inch (63 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details