Protektive Pak Heat Shrink Tubing, 1.98Mm Id, Ptfe, Natural, Pack Of 25 4Ft Pieces; Shrink Ratio Pro Power 8416-0887

Description
HEAT SHRINK TUBING, 1.98MM ID, PTFE, NATURAL, PACK OF 25 4FT PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.078"; I.D. Supplied - Metric:1.98mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 1.98MM ID, PTFE, NATURAL, PACK OF 25 4FT PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.078"; I.D. Supplied - Metric:1.98mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 1.98Mm Id, Ptfe, Natural, Pack Of 25 4Ft Pieces; Shrink Ratio Pro Power - 16N2363 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.98Mm Id, Ptfe, Natural, Pack Of 25 4Ft Pieces; Shrink Ratio Pro Power
16N2363
Heat Shrink Tubing, 1.98Mm Id, Ptfe, Natural, Pack Of 25 4Ft Pieces; Shrink Ratio Pro Power 16N2363
HEAT SHRINK TUBING, 1.98MM ID, PTFE, NATURAL, PACK OF 25 4FT PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.078"; I.D. Supplied - Metric:1.98mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.98MM ID, PTFE, NATURAL, PACK OF 25 4FT PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.078"; I.D. Supplied - Metric:1.98mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 16N2363
Product Name Heat Shrink Tubing, 1.98Mm Id, Ptfe, Natural, Pack Of 25 4Ft Pieces; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/64-01-QB6IN-32 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details