Protektive Pak Cable Ties; Cable Tie Material Pro Power 8409-0356

Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:202.59mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes
Datasheet
Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:202.59mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Pro Power - 16N846 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Pro Power
16N846
Cable Ties; Cable Tie Material Pro Power 16N846
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:202.59mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:202.59mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 16N846
Product Name Cable Ties; Cable Tie Material Pro Power
Length 7.98 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Cable Ties - EN3742-261 - TE Connectivity
Specs
Material Stainless Steel
Length 17.72 inch (450 mm)
View Details