Protektive Pak Cable Ties; Cable Tie Material Pro Power 8409-0348

Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:161mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:31.75mm; Cable Tie Type:Push Mount; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6RoHS Compliant: Yes
Datasheet
Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:161mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:31.75mm; Cable Tie Type:Push Mount; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Pro Power - 16N838 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Pro Power
16N838
Cable Ties; Cable Tie Material Pro Power 16N838
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:161mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:31.75mm; Cable Tie Type:Push Mount; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:161mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:31.75mm; Cable Tie Type:Push Mount; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 16N838
Product Name Cable Ties; Cable Tie Material Pro Power
Length 6.34 inch (161 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details