CABLE FASTENER; Fastener Length - Imperial:6"; Fastener Length - Metric:152.4mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide), PE (Polyethylene) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hook and Loop Fasteners |
| Product Number | 16N981 |
| Product Name | Cable Fastener; Fastener Length Imperial Pro Power |
| Materials | Nylon (Polyamide), PE (Polyethylene) |