CABLE FASTENER; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:15.9mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:26.2mm; External Width:17.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire and Cable Clips |
| Product Number | 16N974 |
| Product Name | Cable Fastener; Cable Clamp / Clip Type Pro Power |