CABLE FASTENER; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.9mm; External Width:5.6mm; Height:18mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire and Cable Clips |
| Product Number | 16N970 |
| Product Name | Cable Fastener; Cable Clamp / Clip Type Pro Power |