Protektive Pak Kwik Clip Cable Fastener; Cable Clamp / Clip Type Pro Power 8408-0403

Description
KWIK CLIP CABLE FASTENER; Cable Clamp / Clip Type:Adjustable Releasable Cable Clamp; Internal Diameter:14.3mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:31.8mm RoHS Compliant: Yes
Description
KWIK CLIP CABLE FASTENER; Cable Clamp / Clip Type:Adjustable Releasable Cable Clamp; Internal Diameter:14.3mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:31.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Kwik Clip Cable Fastener; Cable Clamp / Clip Type Pro Power - 16N966 - Newark, An Avnet Company
Chicago, IL, United States
Kwik Clip Cable Fastener; Cable Clamp / Clip Type Pro Power
16N966
Kwik Clip Cable Fastener; Cable Clamp / Clip Type Pro Power 16N966
KWIK CLIP CABLE FASTENER; Cable Clamp / Clip Type:Adjustable Releasable Cable Clamp; Internal Diameter:14.3mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:31.8mm RoHS Compliant: Yes

KWIK CLIP CABLE FASTENER; Cable Clamp / Clip Type:Adjustable Releasable Cable Clamp; Internal Diameter:14.3mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:31.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 16N966
Product Name Kwik Clip Cable Fastener; Cable Clamp / Clip Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Clips & Clamps - 2138533 - RS Components, Ltd.
Specs
Diameter 0.472 inch (12 mm)
Material Nylon
View Details