Desco Industries, Inc. SCS Beige Laminate ESD / Anti-Static Mat 8353 - 48 in Length - 24 in Wide - 0.125 in Thick - Snap fasteners 8353

Description
The SCS beige laminate ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: 2 snap fasteners, Grounding system 3048. The overall length and width are 48 in x 24 in. Thickness is a key component to use of this product and measures in at 0.125 in.
Description
The SCS beige laminate ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: 2 snap fasteners, Grounding system 3048. The overall length and width are 48 in x 24 in. Thickness is a key component to use of this product and measures in at 0.125 in.

Suppliers

Company
Product
Description
Supplier Links
SCS Beige Laminate ESD / Anti-Static Mat 8353 - 48 in Length - 24 in Wide - 0.125 in Thick - Snap fasteners - 054007-18622 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Beige Laminate ESD / Anti-Static Mat 8353 - 48 in Length - 24 in Wide - 0.125 in Thick - Snap fasteners
054007-18622
SCS Beige Laminate ESD / Anti-Static Mat 8353 - 48 in Length - 24 in Wide - 0.125 in Thick - Snap fasteners 054007-18622
The SCS beige laminate ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: 2 snap fasteners, Grounding system 3048. The overall length and width are 48 in x 24 in. Thickness is a key component to use of this product and measures in at 0.125 in.

The SCS beige laminate ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: 2 snap fasteners, Grounding system 3048. The overall length and width are 48 in x 24 in. Thickness is a key component to use of this product and measures in at 0.125 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 054007-18622
Product Name SCS Beige Laminate ESD / Anti-Static Mat 8353 - 48 in Length - 24 in Wide - 0.125 in Thick - Snap fasteners
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Plunger Mat with Adhesive Backing - GRP7005 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 9 inch (229 mm)
View Details
Temporary Floor Protection - 446370 - RS Components, Ltd.
Specs
Material Polyethylene
Color(s) White
Width 17.72 inch (450 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details