Desco Industries, Inc. SCS Beige Laminate ESD / Anti-Static Mat 8343 - 36 in Length - 24 in Wide - Snap fasteners 8343

Description
The SCS beige laminate ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: 2 snap fasteners, Grounding system 3048. The overall length and width are 36 in x 24 in.
Description
The SCS beige laminate ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: 2 snap fasteners, Grounding system 3048. The overall length and width are 36 in x 24 in.

Suppliers

Company
Product
Description
Supplier Links
SCS Beige Laminate ESD / Anti-Static Mat 8343 - 36 in Length - 24 in Wide - Snap fasteners - 054007-18618 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Beige Laminate ESD / Anti-Static Mat 8343 - 36 in Length - 24 in Wide - Snap fasteners
054007-18618
SCS Beige Laminate ESD / Anti-Static Mat 8343 - 36 in Length - 24 in Wide - Snap fasteners 054007-18618
The SCS beige laminate ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: 2 snap fasteners, Grounding system 3048. The overall length and width are 36 in x 24 in.

The SCS beige laminate ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: 2 snap fasteners, Grounding system 3048. The overall length and width are 36 in x 24 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 054007-18618
Product Name SCS Beige Laminate ESD / Anti-Static Mat 8343 - 36 in Length - 24 in Wide - Snap fasteners
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Pad - MAT412 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Anti-Fatigue Mats - 4181074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material Natural Rubber
Color(s) Black
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details