Protektive Pak 10 Pack Of Category 6 Ethernet Connectors; Modular Connector Type Pro Power 831-3003

Description
10 Pack of Category 6 Ethernet Connectors; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount
Description
10 Pack of Category 6 Ethernet Connectors; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount

Suppliers

Company
Product
Description
Supplier Links
10 Pack Of Category 6 Ethernet Connectors; Modular Connector Type Pro Power - 26W7326 - Newark, An Avnet Company
Chicago, IL, United States
10 Pack Of Category 6 Ethernet Connectors; Modular Connector Type Pro Power
26W7326
10 Pack Of Category 6 Ethernet Connectors; Modular Connector Type Pro Power 26W7326
10 Pack of Category 6 Ethernet Connectors; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount

10 Pack of Category 6 Ethernet Connectors; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26W7326
Product Name 10 Pack Of Category 6 Ethernet Connectors; Modular Connector Type Pro Power
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products