Desco Industries, Inc. SCS Gray Vinyl ESD / Anti-Static Mat 8293 - 40 ft Length - 4 ft Wide - 0.140 in Thick 8293

Description
The SCS gray vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. The overall length and width are 40 ft x 4 ft. Thickness is a key component to use of this product and measures in at 0.140 in.
Description
The SCS gray vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. The overall length and width are 40 ft x 4 ft. Thickness is a key component to use of this product and measures in at 0.140 in.

Suppliers

Company
Product
Description
Supplier Links
SCS Gray Vinyl ESD / Anti-Static Mat 8293 - 40 ft Length - 4 ft Wide - 0.140 in Thick - SCS 8293 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Gray Vinyl ESD / Anti-Static Mat 8293 - 40 ft Length - 4 ft Wide - 0.140 in Thick
SCS 8293
SCS Gray Vinyl ESD / Anti-Static Mat 8293 - 40 ft Length - 4 ft Wide - 0.140 in Thick SCS 8293
The SCS gray vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. The overall length and width are 40 ft x 4 ft. Thickness is a key component to use of this product and measures in at 0.140 in.

The SCS gray vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. The overall length and width are 40 ft x 4 ft. Thickness is a key component to use of this product and measures in at 0.140 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number SCS 8293
Product Name SCS Gray Vinyl ESD / Anti-Static Mat 8293 - 40 ft Length - 4 ft Wide - 0.140 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® HoofTrax™ Adhesive-Backed Runner - Pebble Texture - FLM6100 - New Pig Corporation
Specs
Mat Type Runner; Sanitary or Food Production Mat
Features Outdoor / Exterior
Material Vinyl
View Details
Anti-Slip Floor Mats - 628832 - RS Components, Ltd.
Specs
Material PVC
Color(s) Blue
Length 19.72 inch (501 mm)
View Details