Desco Industries, Inc. SCS Brown Vinyl ESD / Anti-Static Mat 8281 - 40 ft Length - 2 ft Wide - 0.140 in Thick 8281

Description
The SCS brown vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. The overall length and width are 40 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.140 in.
Description
The SCS brown vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. The overall length and width are 40 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.140 in.

Suppliers

Company
Product
Description
Supplier Links
SCS Brown Vinyl ESD / Anti-Static Mat 8281 - 40 ft Length - 2 ft Wide - 0.140 in Thick - 054007-18373 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Brown Vinyl ESD / Anti-Static Mat 8281 - 40 ft Length - 2 ft Wide - 0.140 in Thick
054007-18373
SCS Brown Vinyl ESD / Anti-Static Mat 8281 - 40 ft Length - 2 ft Wide - 0.140 in Thick 054007-18373
The SCS brown vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. The overall length and width are 40 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.140 in.

The SCS brown vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. The overall length and width are 40 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.140 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 054007-18373
Product Name SCS Brown Vinyl ESD / Anti-Static Mat 8281 - 40 ft Length - 2 ft Wide - 0.140 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Roll - MAT225 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti-Fatigue Mats - 628828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Natural Rubber
Width 31.5 inch (800 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details