Desco Industries, Inc. SCS Brown Vinyl ESD / Anti-Static Mat 8261 - 24 ft Length - 2 ft Wide - 0.140 in Thick - 3050 snap fasteners 8261

Description
The SCS brown vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: (2) 15 ft ground cords 3040, (2) Snap fasteners 3050. The overall length and width are 24 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.140 in.
Description
The SCS brown vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: (2) 15 ft ground cords 3040, (2) Snap fasteners 3050. The overall length and width are 24 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.140 in.

Suppliers

Company
Product
Description
Supplier Links
SCS Brown Vinyl ESD / Anti-Static Mat 8261 - 24 ft Length - 2 ft Wide - 0.140 in Thick - 3050 snap fasteners - SCS 8261 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Brown Vinyl ESD / Anti-Static Mat 8261 - 24 ft Length - 2 ft Wide - 0.140 in Thick - 3050 snap fasteners
SCS 8261
SCS Brown Vinyl ESD / Anti-Static Mat 8261 - 24 ft Length - 2 ft Wide - 0.140 in Thick - 3050 snap fasteners SCS 8261
The SCS brown vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: (2) 15 ft ground cords 3040, (2) Snap fasteners 3050. The overall length and width are 24 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.140 in.

The SCS brown vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: (2) 15 ft ground cords 3040, (2) Snap fasteners 3050. The overall length and width are 24 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.140 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number SCS 8261
Product Name SCS Brown Vinyl ESD / Anti-Static Mat 8261 - 24 ft Length - 2 ft Wide - 0.140 in Thick - 3050 snap fasteners
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Pad - MAT204 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 2371528 - RS Components, Ltd.
Specs
Material Pvc
Color(s) Red
Width 23.62 inch (600 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details