Desco Industries, Inc. SCS Brown Vinyl ESD / Anti-Static Mat 8251 - 24 ft Length - 4 ft Wide - 0.140 in Thick - 3050 snap fasteners 8251

Description
The SCS brown vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: (2) 15 ft ground cords 3040, (2) Snap fasteners 3050. The overall length and width are 24 ft x 4 ft. Thickness is a key component to use of this product and measures in at 0.140 in.
Description
The SCS brown vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: (2) 15 ft ground cords 3040, (2) Snap fasteners 3050. The overall length and width are 24 ft x 4 ft. Thickness is a key component to use of this product and measures in at 0.140 in.

Suppliers

Company
Product
Description
Supplier Links
SCS Brown Vinyl ESD / Anti-Static Mat 8251 - 24 ft Length - 4 ft Wide - 0.140 in Thick - 3050 snap fasteners - SCS 8251 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Brown Vinyl ESD / Anti-Static Mat 8251 - 24 ft Length - 4 ft Wide - 0.140 in Thick - 3050 snap fasteners
SCS 8251
SCS Brown Vinyl ESD / Anti-Static Mat 8251 - 24 ft Length - 4 ft Wide - 0.140 in Thick - 3050 snap fasteners SCS 8251
The SCS brown vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: (2) 15 ft ground cords 3040, (2) Snap fasteners 3050. The overall length and width are 24 ft x 4 ft. Thickness is a key component to use of this product and measures in at 0.140 in.

The SCS brown vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: (2) 15 ft ground cords 3040, (2) Snap fasteners 3050. The overall length and width are 24 ft x 4 ft. Thickness is a key component to use of this product and measures in at 0.140 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number SCS 8251
Product Name SCS Brown Vinyl ESD / Anti-Static Mat 8251 - 24 ft Length - 4 ft Wide - 0.140 in Thick - 3050 snap fasteners
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Safety Mats - 245798 - RS Components, Ltd.
Specs
Mat Type Nonconductive; Traction / Slip Resistant
Material Natural Rubber
Color(s) Black
View Details
PIG® HoofTrax™ Adhesive-Backed Runner - Sand Texture - FLM6200 - New Pig Corporation
Specs
Mat Type Runner; Sanitary or Food Production Mat
Features Outdoor / Exterior
Material Polyester Film
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details