Desco Industries, Inc. SCS Blue Vinyl ESD / Anti-Static Mat 8244 - 50 ft Length - 2 1/2 ft Wide - 0.140 in Thick 8244

Description
The SCS blue vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. The overall length and width are 50 ft x 2 1/2 ft. Thickness is a key component to use of this product and measures in at 0.140 in.
Description
The SCS blue vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. The overall length and width are 50 ft x 2 1/2 ft. Thickness is a key component to use of this product and measures in at 0.140 in.

Suppliers

Company
Product
Description
Supplier Links
SCS Blue Vinyl ESD / Anti-Static Mat 8244 - 50 ft Length - 2 1/2 ft Wide - 0.140 in Thick - SCS 8244 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Blue Vinyl ESD / Anti-Static Mat 8244 - 50 ft Length - 2 1/2 ft Wide - 0.140 in Thick
SCS 8244
SCS Blue Vinyl ESD / Anti-Static Mat 8244 - 50 ft Length - 2 1/2 ft Wide - 0.140 in Thick SCS 8244
The SCS blue vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. The overall length and width are 50 ft x 2 1/2 ft. Thickness is a key component to use of this product and measures in at 0.140 in.

The SCS blue vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. The overall length and width are 50 ft x 2 1/2 ft. Thickness is a key component to use of this product and measures in at 0.140 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number SCS 8244
Product Name SCS Blue Vinyl ESD / Anti-Static Mat 8244 - 50 ft Length - 2 1/2 ft Wide - 0.140 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HazMat Chemical Absorbent Mat Roll - MAT309 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
Anti-Slip Floor Mats - 8725671 - RS Components, Ltd.
Specs
Material Pvc
Color(s) Black
Width 0.0197 inch (0.5000 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details