Desco Industries, Inc. SCS Blue Vinyl ESD / Anti-Static Mat 8234 - 50 ft Length - 2 ft Wide - 0.140 in Thick 8234

Description
The SCS blue vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. The overall length and width are 50 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.140 in.
Description
The SCS blue vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. The overall length and width are 50 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.140 in.

Suppliers

Company
Product
Description
Supplier Links
SCS Blue Vinyl ESD / Anti-Static Mat 8234 - 50 ft Length - 2 ft Wide - 0.140 in Thick - SCS 8234 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Blue Vinyl ESD / Anti-Static Mat 8234 - 50 ft Length - 2 ft Wide - 0.140 in Thick
SCS 8234
SCS Blue Vinyl ESD / Anti-Static Mat 8234 - 50 ft Length - 2 ft Wide - 0.140 in Thick SCS 8234
The SCS blue vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. The overall length and width are 50 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.140 in.

The SCS blue vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. The overall length and width are 50 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.140 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number SCS 8234
Product Name SCS Blue Vinyl ESD / Anti-Static Mat 8234 - 50 ft Length - 2 ft Wide - 0.140 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Urinal Mat with Adhesive Backing - Large - GRP7002 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 19 inch (483 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti-Fatigue Mats - 285468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Polyvinyl Chloride Foam
Width 59.06 inch (1500 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details