Desco Industries, Inc. SCS Blue Vinyl ESD / Anti-Static Mat 8224 - 3 ft Length - 2 ft Wide - 0.140 in Thick - 3050 snap fasteners 8224

Description
The SCS blue vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: (2) 3050 snap fasteners, Wrist strap grounding system 3048. The overall length and width are 3 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.140 in.
Description
The SCS blue vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: (2) 3050 snap fasteners, Wrist strap grounding system 3048. The overall length and width are 3 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.140 in.

Suppliers

Company
Product
Description
Supplier Links
SCS Blue Vinyl ESD / Anti-Static Mat 8224 - 3 ft Length - 2 ft Wide - 0.140 in Thick - 3050 snap fasteners - 051135-32829 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Blue Vinyl ESD / Anti-Static Mat 8224 - 3 ft Length - 2 ft Wide - 0.140 in Thick - 3050 snap fasteners
051135-32829
SCS Blue Vinyl ESD / Anti-Static Mat 8224 - 3 ft Length - 2 ft Wide - 0.140 in Thick - 3050 snap fasteners 051135-32829
The SCS blue vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: (2) 3050 snap fasteners, Wrist strap grounding system 3048. The overall length and width are 3 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.140 in.

The SCS blue vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: (2) 3050 snap fasteners, Wrist strap grounding system 3048. The overall length and width are 3 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.140 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 051135-32829
Product Name SCS Blue Vinyl ESD / Anti-Static Mat 8224 - 3 ft Length - 2 ft Wide - 0.140 in Thick - 3050 snap fasteners
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Absorbent Mat Pad - MAT204 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Anti-Slip Floor Mats - 1596183 - RS Components, Ltd.
Specs
Material Glass fibre reinforced plastic, silicone carbide
Color(s) Black
Width 31.5 inch (800 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details