The SCS blue vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: (2) 3050 snap fasteners, 15 ft ground cord 3040. The overall length and width are 6 ft x 4 ft. Thickness is a key component to use of this product and measures in at 0.140 in.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Floor Mats |
| Product Number | SCS 8204 |
| Product Name | SCS Blue Vinyl ESD / Anti-Static Mat 8204 - 6 ft Length - 4 ft Wide - 0.140 in Thick - 3050 snap fasteners |
| Mat Type | Anti-Static; ESD / Static Dissipative |