Desco Industries, Inc. SCS Gray Vinyl ESD / Anti-Static Mat 8203 - 6 ft Length - 4 ft Wide - 0.140 in Thick - 3050 snap fasteners 8203

Description
The SCS gray vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: (2) 3050 snap fasteners, 15 ft ground cord 3040. The overall length and width are 6 ft x 4 ft. Thickness is a key component to use of this product and measures in at 0.140 in.
Description
The SCS gray vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: (2) 3050 snap fasteners, 15 ft ground cord 3040. The overall length and width are 6 ft x 4 ft. Thickness is a key component to use of this product and measures in at 0.140 in.

Suppliers

Company
Product
Description
Supplier Links
SCS Gray Vinyl ESD / Anti-Static Mat 8203 - 6 ft Length - 4 ft Wide - 0.140 in Thick - 3050 snap fasteners - SCS 8203 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Gray Vinyl ESD / Anti-Static Mat 8203 - 6 ft Length - 4 ft Wide - 0.140 in Thick - 3050 snap fasteners
SCS 8203
SCS Gray Vinyl ESD / Anti-Static Mat 8203 - 6 ft Length - 4 ft Wide - 0.140 in Thick - 3050 snap fasteners SCS 8203
The SCS gray vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: (2) 3050 snap fasteners, 15 ft ground cord 3040. The overall length and width are 6 ft x 4 ft. Thickness is a key component to use of this product and measures in at 0.140 in.

The SCS gray vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: (2) 3050 snap fasteners, 15 ft ground cord 3040. The overall length and width are 6 ft x 4 ft. Thickness is a key component to use of this product and measures in at 0.140 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number SCS 8203
Product Name SCS Gray Vinyl ESD / Anti-Static Mat 8203 - 6 ft Length - 4 ft Wide - 0.140 in Thick - 3050 snap fasteners
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HazMat Chemical Absorbent Mat Pad in Dispenser Box - MAT354 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Electrical Safety Mats - 726319 - RS Components, Ltd.
Specs
Mat Type Nonconductive; Traction / Slip Resistant
Material Ethylene Propylene Diene Monomer Rubber
Width 197 inch (5000 mm)
View Details