SCS Anti-Static, ESD Bags, Materials 817Z810

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 10"" (254mm)"
Request a Quote
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 10"" (254mm)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Static Shielding Bag, Heat Seal, 8x10, part number 08AC2458, is designed for the protection of sensitive electronic components from electrostatic discharge (ESD). It is constructed from a four-layer laminate that includes a static dissipative coating, polyester, metal, and polyethylene, providing effective discharge shielding. The bag meets the specifications of MIL-PRF-81705E Type III, Class 2, and is also compliant with MIL-DTL-117H standards. This bag features a thickness of 2.8 mils (0.071 mm) and exhibits a tensile strength of 4600 PSI, ensuring durability during handling and storage. It has a puncture resistance of 12 lbs and passes various testing methods for seam strength and marking abrasion resistance. The bag's exterior is static dissipative, allowing for the safe removal of electrostatic charges when grounded. The product is RoHS compliant and free from silicones and heavy metals, making it suitable for environmentally conscious applications. It is manufactured in the United States and is available in a default red color. The bag is designed for heat sealing at a temperature of 360°F (182°C) with a sealing time of 2 seconds and pressure of 60 PSI.

Datasheet Summary
Powered by GS/AI

The Static Shielding Bag, Heat Seal, 8x10, part number 08AC2458, is designed for the protection of sensitive electronic components from electrostatic discharge (ESD). It is constructed from a four-layer laminate that includes a static dissipative coating, polyester, metal, and polyethylene, providing effective discharge shielding. The bag meets the specifications of MIL-PRF-81705E Type III, Class 2, and is also compliant with MIL-DTL-117H standards. This bag features a thickness of 2.8 mils (0.071 mm) and exhibits a tensile strength of 4600 PSI, ensuring durability during handling and storage. It has a puncture resistance of 12 lbs and passes various testing methods for seam strength and marking abrasion resistance. The bag's exterior is static dissipative, allowing for the safe removal of electrostatic charges when grounded. The product is RoHS compliant and free from silicones and heavy metals, making it suitable for environmentally conscious applications. It is manufactured in the United States and is available in a default red color. The bag is designed for heat sealing at a temperature of 360°F (182°C) with a sealing time of 2 seconds and pressure of 60 PSI.

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP715-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP715-ND
Anti-Static, ESD Bags, Materials SCP715-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 10"" (254mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 10"" (254mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
817Z810
Anti-Static Control Products 817Z810
STATIC SHIELD BAG, 81705 SERIES METAL-IN

STATIC SHIELD BAG, 81705 SERIES METAL-IN

Buy Now
Static Shielding Bag, Heat Seal, 8x10; Bag Type Scs - 08AC2458 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 8x10; Bag Type Scs
08AC2458
Static Shielding Bag, Heat Seal, 8x10; Bag Type Scs 08AC2458
STATIC SHIELDING BAG, HEAT SEAL, 8"X10"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:8"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 8"X10"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:8"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number SCP715-ND 817Z810 08AC2458
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products Static Shielding Bag, Heat Seal, 8x10; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details