SCS Anti-Static, ESD Bags, Materials 817Z23

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 2"" (50.8mm) X 3"" (76.2mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 2"" (50.8mm) X 3"" (76.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP814-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP814-ND
Anti-Static, ESD Bags, Materials SCP814-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 2"" (50.8mm) X 3"" (76.2mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 2"" (50.8mm) X 3"" (76.2mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
817Z23
Anti-Static Control Products 817Z23
STATIC SHIELD BAG,81705 SERIES METAL-IN,

STATIC SHIELD BAG,81705 SERIES METAL-IN,

Buy Now
Metal-In Static Shielding Bag, 2x3; Bag Type Scs - 70AC6410 - Newark, An Avnet Company
Chicago, IL, United States
Metal-In Static Shielding Bag, 2x3; Bag Type Scs
70AC6410
Metal-In Static Shielding Bag, 2x3; Bag Type Scs 70AC6410
METAL-IN STATIC SHIELDING BAG, 2"X3"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:3"; Length - Metric:76.2mm; Width - Imperial:2"; Bag Thickness:71.12µm; Bag Color:Silver; Seal Type:Resealable RoHS Compliant: Yes

METAL-IN STATIC SHIELDING BAG, 2"X3"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:3"; Length - Metric:76.2mm; Width - Imperial:2"; Bag Thickness:71.12µm; Bag Color:Silver; Seal Type:Resealable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number SCP814-ND 817Z23 70AC6410
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products Metal-In Static Shielding Bag, 2x3; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details