SCS Anti-Static Control Products 817Z1215

Description
STATIC SHIELD BAG, 81705 SERIES METAL-IN
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 81705 SERIES METAL-IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
817Z1215
Anti-Static Control Products 817Z1215
STATIC SHIELD BAG, 81705 SERIES METAL-IN

STATIC SHIELD BAG, 81705 SERIES METAL-IN

Buy Now
Static Shielding, Metal-In, 12 X 15; Bag Type Scs - 50AJ9725 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding, Metal-In, 12 X 15; Bag Type Scs
50AJ9725
Static Shielding, Metal-In, 12 X 15; Bag Type Scs 50AJ9725
STATIC SHIELDING, METAL-IN, 12" X 15"; Bag Type:Static Shielding (Metal-In); Width - Imperial:15"; Length - Imperial:12"; Length - Metric:304.8mm; Film Thickness:71.12µm; Bag Color:-; Seal Type:Heat Seal; Product Range:81705 Series RoHS Compliant: Yes

STATIC SHIELDING, METAL-IN, 12" X 15"; Bag Type:Static Shielding (Metal-In); Width - Imperial:15"; Length - Imperial:12"; Length - Metric:304.8mm; Film Thickness:71.12µm; Bag Color:-; Seal Type:Heat Seal; Product Range:81705 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 817Z1215 50AJ9725
Product Name Anti-Static Control Products Static Shielding, Metal-In, 12 X 15; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details