SCS Anti-Static Control Products 817Z1014

Description
STATIC SHIELD BAG,81705 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG,81705 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
817Z1014
Anti-Static Control Products 817Z1014
STATIC SHIELD BAG,81705 SERIES METAL-IN,

STATIC SHIELD BAG,81705 SERIES METAL-IN,

Buy Now
Metal-In Static Shielding Bag, 10x14; Bag Type Scs - 70AC6405 - Newark, An Avnet Company
Chicago, IL, United States
Metal-In Static Shielding Bag, 10x14; Bag Type Scs
70AC6405
Metal-In Static Shielding Bag, 10x14; Bag Type Scs 70AC6405
METAL-IN STATIC SHIELDING BAG, 10"X14"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:14"; Length - Metric:355.6mm; Width - Imperial:10"; Bag Thickness:71.12µm; Bag Color:Silver; Seal Type:Resealable RoHS Compliant: Yes

METAL-IN STATIC SHIELDING BAG, 10"X14"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:14"; Length - Metric:355.6mm; Width - Imperial:10"; Bag Thickness:71.12µm; Bag Color:Silver; Seal Type:Resealable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 817Z1014 70AC6405
Product Name Anti-Static Control Products Metal-In Static Shielding Bag, 10x14; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details