SCS Anti-Static, ESD Bags, Materials 817R 36X50

Description
"Static Shielding Film <10nJ Energy Shielding Silver 36"" (914.4mm) X 50' (15.24m)"
Request a Quote Datasheet
Description
"Static Shielding Film <10nJ Energy Shielding Silver 36"" (914.4mm) X 50' (15.24m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP711-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP711-ND
Anti-Static, ESD Bags, Materials SCP711-ND
"Static Shielding Film <10nJ Energy Shielding Silver 36"" (914.4mm) X 50' (15.24m)"

"Static Shielding Film <10nJ Energy Shielding Silver 36"" (914.4mm) X 50' (15.24m)"

Buy Now Datasheet
Static Shielding Film, 36 X 50M; Bag Type Scs - 08AC2454 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Film, 36 X 50M; Bag Type Scs
08AC2454
Static Shielding Film, 36 X 50M; Bag Type Scs 08AC2454
STATIC SHIELDING FILM, 36" X 50M; Bag Type:Static Shielding (Metal-In); Width - Imperial:36"; Length - Imperial:50ft; Length - Metric:15.24m; Film Thickness:71.12µm; Bag Color:-; Seal Type:-; Product Range:81705 Series RoHS Compliant: Yes

STATIC SHIELDING FILM, 36" X 50M; Bag Type:Static Shielding (Metal-In); Width - Imperial:36"; Length - Imperial:50ft; Length - Metric:15.24m; Film Thickness:71.12µm; Bag Color:-; Seal Type:-; Product Range:81705 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number SCP711-ND 08AC2454
Product Name Anti-Static, ESD Bags, Materials Static Shielding Film, 36 X 50M; Bag Type Scs
Features StaticShield
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details